Panasonic Res, 62R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D62R0V

Description
RES, 62R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 62R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2465
Res, 62R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2465
RES, 62R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2466
Res, 62R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2466
RES, 62R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2465
Product Name Res, 62R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers