Panasonic Chip Resistor - Surface Mount ERJ-UP3D6202V

Description
RES 62K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 62K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D6202V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D6202V
Chip Resistor - Surface Mount ERJ-UP3D6202V
RES 62K OHM 0.5% 1.4W 0603

RES 62K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 62K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2469
Res, 62K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2469
RES, 62K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1410
Res, 62K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1410
RES, 62K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D6202V 68AH2469
Product Name Chip Resistor - Surface Mount Res, 62K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 62000 ohms 62000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details