Panasonic Res, 59K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5902V

Description
RES, 59K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 59K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2455
Res, 59K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2455
RES, 59K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1401
Res, 59K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1401
RES, 59K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2455
Product Name Res, 59K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details