Panasonic Res, 5K76, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5761V

Description
RES, 5K76, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0707
Res, 5K76, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0707
RES, 5K76, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K76, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2448
Res, 5K76, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2448
RES, 5K76, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K76, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D5761V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D5761V
Chip Resistor - Surface Mount ERJ-UP3D5761V
RES 5.76K OHM 0.5% 1.4W 0603

RES 5.76K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0707 ERJ-UP3D5761V
Product Name Res, 5K76, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5760 ohms 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details