Panasonic Res, 576R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5760V

Description
RES, 576R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 576R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 576R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2447
Res, 576R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2447
RES, 576R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 576R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2446
Res, 576R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2446
RES, 576R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 576R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2447
Product Name Res, 576R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers