Panasonic Res, 56K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5622V

Description
RES, 56K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2444
Res, 56K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2444
RES, 56K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0705
Res, 56K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0705
RES, 56K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2444
Product Name Res, 56K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details