Panasonic Res, 5K62, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5621V

Description
RES, 5K62, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2443
Res, 5K62, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2443
RES, 5K62, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K62, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1395
Res, 5K62, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1395
RES, 5K62, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K62, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2443
Product Name Res, 5K62, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details