Panasonic Res, 5K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5601V

Description
RES, 5K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2438
Res, 5K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2438
RES, 5K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2437
Res, 5K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2437
RES, 5K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2438
Product Name Res, 5K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details