Panasonic Res, 549K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5493V

Description
RES, 549K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 549K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 549K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2434
Res, 549K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2434
RES, 549K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2433
Res, 549K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2433
RES, 549K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2434
Product Name Res, 549K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 549000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details