Panasonic Res, 5K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5491V

Description
RES, 5K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2430
Res, 5K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2430
RES, 5K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2431
Res, 5K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2431
RES, 5K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K49, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2430
Product Name Res, 5K49, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details