Panasonic Res, 536K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5363V

Description
RES, 536K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 536K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 536K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0700
Res, 536K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0700
RES, 536K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2428
Res, 536K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2428
RES, 536K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D5363V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D5363V
Chip Resistor - Surface Mount ERJ-UP3D5363V
RES 536K OHM 0.5% 1.4W 0603

RES 536K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0700 ERJ-UP3D5363V
Product Name Res, 536K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 536000 ohms 536000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573211 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details