Panasonic Res, 53K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5362V

Description
RES, 53K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1388
Res, 53K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1388
RES, 53K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1387
Res, 53K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1387
RES, 53K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1388
Product Name Res, 53K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers