Panasonic Res, 51K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5102V

Description
RES, 51K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0696
Res, 51K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0696
RES, 51K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0697
Res, 51K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0697
RES, 51K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0696
Product Name Res, 51K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers