Panasonic Res, 510R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5100V

Description
RES, 510R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 510R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1371
Res, 510R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1371
RES, 510R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 510R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1372
Res, 510R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1372
RES, 510R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 510R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1371
Product Name Res, 510R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details