Panasonic Res, 49R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D49R9V

Description
RES, 49R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2410
Res, 49R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2410
RES, 49R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2411
Res, 49R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2411
RES, 49R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2410
Product Name Res, 49R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details