Panasonic Res, 47R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D47R0V

Description
RES, 47R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2399
Res, 47R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2399
RES, 47R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2398
Res, 47R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2398
RES, 47R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2399
Product Name Res, 47R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details