Panasonic Res, 4K75, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4751V

Description
RES, 4K75, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1358
Res, 4K75, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1358
RES, 4K75, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K75, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0690
Res, 4K75, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0690
RES, 4K75, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K75, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1358
Product Name Res, 4K75, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details