Panasonic Res, 46R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D46R4V

Description
RES, 46R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 46R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2393
Res, 46R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2393
RES, 46R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2394
Res, 46R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2394
RES, 46R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2393
Product Name Res, 46R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details