Panasonic Res, 4K64, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4641V

Description
RES, 4K64, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0685
Res, 4K64, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0685
RES, 4K64, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K64, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1352
Res, 4K64, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1352
RES, 4K64, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K64, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D4641V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D4641V
Chip Resistor - Surface Mount ERJ-UP3D4641V
RES 4.64K OHM 0.5% 1.4W 0603

RES 4.64K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0685 ERJ-UP3D4641V
Product Name Res, 4K64, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4640 ohms 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details