Panasonic Res, 453K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4533V

Description
RES, 453K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 453K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 453K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2392
Res, 453K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2392
RES, 453K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0684
Res, 453K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0684
RES, 453K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2392
Product Name Res, 453K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 453000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details