Panasonic Res, 45K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4532V

Description
RES, 45K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2391
Res, 45K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2391
RES, 45K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1350
Res, 45K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1350
RES, 45K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 0.5%, 0.25W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D4532V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D4532V
Chip Resistor - Surface Mount ERJ-UP3D4532V
RES 45.3K OHM 0.5% 1.4W 0603

RES 45.3K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2391 ERJ-UP3D4532V
Product Name Res, 45K3, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 45300 ohms 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers