Panasonic Res, 442K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4423V

Description
RES, 442K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 442K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 442K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2388
Res, 442K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2388
RES, 442K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 442K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 442K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1346
Res, 442K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1346
RES, 442K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 442K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2388
Product Name Res, 442K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 442000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details