Panasonic Res, 41R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D41R2V

Description
RES, 41R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 41R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1326
Res, 41R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1326
RES, 41R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1325
Res, 41R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1325
RES, 41R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1326
Product Name Res, 41R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers