Panasonic Res, 41K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4122V

Description
RES, 41K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2368
Res, 41K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2368
RES, 41K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1328
Res, 41K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1328
RES, 41K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2368
Product Name Res, 41K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details