Panasonic Res, 4K12, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4121V

Description
RES, 4K12, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2367
Res, 4K12, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2367
RES, 4K12, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1327
Res, 4K12, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1327
RES, 4K12, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2367
Product Name Res, 4K12, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details