Panasonic Res, 412R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4120V

Description
RES, 412R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 412R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2366
Res, 412R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2366
RES, 412R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 412R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2365
Res, 412R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2365
RES, 412R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 412R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2366
Product Name Res, 412R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers