Panasonic Res, 40K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4022V

Description
RES, 40K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1322
Res, 40K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1322
RES, 40K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1323
Res, 40K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1323
RES, 40K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1322
Product Name Res, 40K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details