Panasonic Res, 402R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4020V

Description
RES, 402R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 402R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2362
Res, 402R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2362
RES, 402R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1321
Res, 402R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1321
RES, 402R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2362
Product Name Res, 402R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers