Panasonic Res, 3K92, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3921V

Description
RES, 3K92, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2358
Res, 3K92, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2358
RES, 3K92, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K92, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2357
Res, 3K92, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2357
RES, 3K92, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K92, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D3921V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D3921V
Chip Resistor - Surface Mount ERJ-UP3D3921V
RES 3.92K OHM 0.5% 1.4W 0603

RES 3.92K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2358 ERJ-UP3D3921V
Product Name Res, 3K92, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3920 ohms 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details