Panasonic Chip Resistor - Surface Mount ERJ-UP3D3920V

Description
RES 392 OHM 0.5% 1.4W 0603
Datasheet
Description
RES 392 OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D3920V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D3920V
Chip Resistor - Surface Mount ERJ-UP3D3920V
RES 392 OHM 0.5% 1.4W 0603

RES 392 OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 392R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1319
Res, 392R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1319
RES, 392R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0675
Res, 392R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0675
RES, 392R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D3920V 68AH1319
Product Name Chip Resistor - Surface Mount Res, 392R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 392 ohms 392 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details