Panasonic Res, 39K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3902V

Description
RES, 39K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2354
Res, 39K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2354
RES, 39K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0674
Res, 39K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0674
RES, 39K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D3902V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D3902V
Chip Resistor - Surface Mount ERJ-UP3D3902V
RES 39K OHM 0.5% 1.4W 0603

RES 39K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2354 ERJ-UP3D3902V
Product Name Res, 39K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details