Panasonic Res, 3K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3901V

Description
RES, 3K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2353
Res, 3K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2353
RES, 3K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1318
Res, 3K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1318
RES, 3K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2353
Product Name Res, 3K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details