Panasonic Res, 3K83, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3831V

Description
RES, 3K83, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1313
Res, 3K83, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1313
RES, 3K83, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2349
Res, 3K83, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2349
RES, 3K83, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1313
Product Name Res, 3K83, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details