Panasonic Res, 374K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3743V

Description
RES, 374K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 374K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 374K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1310
Res, 374K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1310
RES, 374K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 374K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1309
Res, 374K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1309
RES, 374K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 374K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1310
Product Name Res, 374K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 374000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details