Panasonic Res, 37K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3742V

Description
RES, 37K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2346
Res, 37K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2346
RES, 37K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2345
Res, 37K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2345
RES, 37K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2346
Product Name Res, 37K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details