Panasonic Res, 3K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3741V

Description
RES, 3K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2344
Res, 3K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2344
RES, 3K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0670
Res, 3K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0670
RES, 3K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K74, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2344
Product Name Res, 3K74, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details