Panasonic Res, 36R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D36R0V

Description
RES, 36R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 36R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2335
Res, 36R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2335
RES, 36R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2334
Res, 36R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2334
RES, 36R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2335
Product Name Res, 36R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers