RES, 36K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36.5kohm;
RES, 36K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36.5kohm;
RES 36.5K OHM 0.5% 1.4W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 68AH0667 | ERJ-UP3D3652V |
| Product Name | Res, 36K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 36500 ohms | 36500 ohms |