Panasonic Res, 360K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3603V

Description
RES, 360K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 360K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 360K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0666
Res, 360K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0666
RES, 360K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1304
Res, 360K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1304
RES, 360K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0666
Product Name Res, 360K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 360000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details