Panasonic Res, 36K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3602V

Description
RES, 36K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0665
Res, 36K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0665
RES, 36K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1303
Res, 36K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1303
RES, 36K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0665
Product Name Res, 36K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers