Panasonic Res, 357K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3573V

Description
RES, 357K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 357K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 357K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1299
Res, 357K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1299
RES, 357K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1300
Res, 357K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1300
RES, 357K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1299
Product Name Res, 357K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details