Panasonic Res, 34R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D34R8V

Description
RES, 34R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 34R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2322
Res, 34R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2322
RES, 34R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1289
Res, 34R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1289
RES, 34R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2322
Product Name Res, 34R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details