Panasonic Res, 348K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3483V

Description
RES, 348K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 348K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2330
Res, 348K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2330
RES, 348K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2329
Res, 348K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2329
RES, 348K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2330
Product Name Res, 348K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details