Panasonic Res, 3K48, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3481V

Description
RES, 3K48, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1294
Res, 3K48, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1294
RES, 3K48, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1295
Res, 3K48, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1295
RES, 3K48, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1294
Product Name Res, 3K48, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details