Panasonic Res, 3K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3401V

Description
RES, 3K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2324
Res, 3K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2324
RES, 3K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2325
Res, 3K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2325
RES, 3K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2324
Product Name Res, 3K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers