Panasonic Res, 33R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D33R2V

Description
RES, 33R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1276
Res, 33R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1276
RES, 33R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2318
Res, 33R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2318
RES, 33R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D33R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D33R2V
Chip Resistor - Surface Mount ERJ-UP3D33R2V
RES 33.2 OHM 0.5% 1.4W 0603

RES 33.2 OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1276 ERJ-UP3D33R2V
Product Name Res, 33R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details