Panasonic Res, 33R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D33R0V

Description
RES, 33R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2317
Res, 33R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2317
RES, 33R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0656
Res, 33R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0656
RES, 33R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D33R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D33R0V
Chip Resistor - Surface Mount ERJ-UP3D33R0V
RES 33 OHM 0.5% 1.4W 0603

RES 33 OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2317 ERJ-UP3D33R0V
Product Name Res, 33R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details