Panasonic Chip Resistor - Surface Mount ERJ-UP3D3322V

Description
RES 33.2K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 33.2K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D3322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D3322V
Chip Resistor - Surface Mount ERJ-UP3D3322V
RES 33.2K OHM 0.5% 1.4W 0603

RES 33.2K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 33K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1287
Res, 33K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1287
RES, 33K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1286
Res, 33K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1286
RES, 33K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D3322V 68AH1287
Product Name Chip Resistor - Surface Mount Res, 33K2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 33200 ohms 33200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD243JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers