Panasonic Res, 330K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3303V

Description
RES, 330K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 330K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1282
Res, 330K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1282
RES, 330K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2320
Res, 330K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2320
RES, 330K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1282
Product Name Res, 330K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers