Panasonic Res, 32R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D32R4V

Description
RES, 32R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 32R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1267
Res, 32R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1267
RES, 32R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1268
Res, 32R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1268
RES, 32R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1267
Product Name Res, 32R4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details